Vishay Precision Group Chip Resistor - Surface Mount CRCW020124K0FNED

Description
24 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
24 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020124K0FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020124K0FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020124K0FNEDTR-ND
24 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

24 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020124K0FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020124K0FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020124K0FNEDDKR-ND
24 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

24 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020124K0FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020124K0FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020124K0FNEDCT-ND
24 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

24 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 24.0K OHM 1/20W 1% 0201 SMD - CRCW020124K0FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.0K OHM 1/20W 1% 0201 SMD
CRCW020124K0FNED
RES 24.0K OHM 1/20W 1% 0201 SMD CRCW020124K0FNED
RES 24.0Kohm 1/20W 1% 0201 SMD

RES 24.0Kohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 24K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3440 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3440
Res, Thick Film, 24K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3440
RES, THICK FILM, 24K, 1%, 0.05W, 0201, REEL; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 24K, 1%, 0.05W, 0201, REEL; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 24 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8399 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 24 Kohm, 50 Mw, 1%; Resistance Vishay
84W8399
Thick Film Resistor, 24 Kohm, 50 Mw, 1%; Resistance Vishay 84W8399
THICK FILM RESISTOR, 24 KOHM, 50 mW, 1%; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 24 KOHM, 50 mW, 1%; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW020124K0FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020124K0FNED
Resistors - Chip Resistor - Surface Mount CRCW020124K0FNED
RES SMD 24K OHM 1% 1/20W 0201

RES SMD 24K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW020124K0FNEDTR-ND CRCW020124K0FNED 72W3440 84W8399 CRCW020124K0FNED
Product Name Chip Resistor - Surface Mount RES 24.0K OHM 1/20W 1% 0201 SMD Res, Thick Film, 24K, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 24 Kohm, 50 Mw, 1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers