Vishay Precision Group RES 249 OHM 1/20W 1% 0201 SMD CRCW0201249RFNED

Description
RES 249ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 249ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1/20W 1% 0201 SMD - CRCW0201249RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/20W 1% 0201 SMD
CRCW0201249RFNED
RES 249 OHM 1/20W 1% 0201 SMD CRCW0201249RFNED
RES 249ohm 1/20W 1% 0201 SMD

RES 249ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201249RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201249RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201249RFNEDTR-ND
249 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

249 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201249RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201249RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201249RFNEDCT-ND
249 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

249 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201249RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201249RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201249RFNEDDKR-ND
249 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

249 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 249R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3450 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3450
Res, Thick Film, 249R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3450
RES, THICK FILM, 249R, 1%, 0.05W, 0201, REEL; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 249R, 1%, 0.05W, 0201, REEL; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 249 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8581 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 249 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8581
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 249 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8581
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 249 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 249 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201249RFNED 541-CRCW0201249RFNEDTR-ND 72W3450 26W8581
Product Name RES 249 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 249R, 1%, 0.05W, 0201, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 249 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 249 ohms 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD435JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers