Vishay Precision Group RES 249 OHM 1/20W 1% 0201 SMD CRCW0201249RFKED

Description
RES 249ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 249ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1/20W 1% 0201 SMD - CRCW0201249RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/20W 1% 0201 SMD
CRCW0201249RFKED
RES 249 OHM 1/20W 1% 0201 SMD CRCW0201249RFKED
RES 249ohm 1/20W 1% 0201 SMD

RES 249ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-249AABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249AABCT-ND
Chip Resistor - Surface Mount 541-249AABCT-ND
249 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

249 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-249AABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249AABTR-ND
Chip Resistor - Surface Mount 541-249AABTR-ND
249 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

249 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-249AABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249AABDKR-ND
Chip Resistor - Surface Mount 541-249AABDKR-ND
249 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

249 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 249R, 0.05W, 0201; Resistance Vishay - 65AC3331 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249R, 0.05W, 0201; Resistance Vishay
65AC3331
Res, Thick Film, 249R, 0.05W, 0201; Resistance Vishay 65AC3331
RES, THICK FILM, 249R, 0.05W, 0201; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 249R, 0.05W, 0201; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 249R, 0.05W, 0201; Resistance Vishay - 01X1894 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249R, 0.05W, 0201; Resistance Vishay
01X1894
Res, Thick Film, 249R, 0.05W, 0201; Resistance Vishay 01X1894
RES, THICK FILM, 249R, 0.05W, 0201; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 249R, 0.05W, 0201; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0201249RFKED 541-249AABCT-ND 65AC3331
Product Name RES 249 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 249R, 0.05W, 0201; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 249 ohms 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756432 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers