Vishay Precision Group Chip Resistor - Surface Mount CRCW0201249KFNED

Description
249 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
249 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201249KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201249KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201249KFNEDTR-ND
249 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

249 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201249KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201249KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201249KFNEDCT-ND
249 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

249 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201249KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201249KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201249KFNEDDKR-ND
249 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

249 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 249K OHM 1/20W 1% 0201 SMD - CRCW0201249KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1/20W 1% 0201 SMD
CRCW0201249KFNED
RES 249K OHM 1/20W 1% 0201 SMD CRCW0201249KFNED
RES 249Kohm 1/20W 1% 0201 SMD

RES 249Kohm 1/20W 1% 0201 SMD

Supplier's Site
Thick Film Resistor, 249 Kohm, 50 Mw, 1%; Resistance Vishay - 61R9288 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 249 Kohm, 50 Mw, 1%; Resistance Vishay
61R9288
Thick Film Resistor, 249 Kohm, 50 Mw, 1%; Resistance Vishay 61R9288
THICK FILM RESISTOR, 249 KOHM, 50 mW, 1%; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 249 KOHM, 50 mW, 1%; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 249K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3449 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3449
Res, Thick Film, 249K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3449
RES, THICK FILM, 249K, 1%, 0.05W, 0201, REEL; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 249K, 1%, 0.05W, 0201, REEL; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201249KFNEDTR-ND CRCW0201249KFNED 61R9288 72W3449
Product Name Chip Resistor - Surface Mount RES 249K OHM 1/20W 1% 0201 SMD Thick Film Resistor, 249 Kohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 249K, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details