Vishay Precision Group Chip Resistor - Surface Mount CRCW0201243KFNED

Description
243 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
243 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201243KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201243KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201243KFNEDTR-ND
243 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

243 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201243KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201243KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201243KFNEDCT-ND
243 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

243 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201243KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201243KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201243KFNEDDKR-ND
243 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

243 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 243K OHM 1/20W 1% 0201 SMD - CRCW0201243KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243K OHM 1/20W 1% 0201 SMD
CRCW0201243KFNED
RES 243K OHM 1/20W 1% 0201 SMD CRCW0201243KFNED
RES 243Kohm 1/20W 1% 0201 SMD

RES 243Kohm 1/20W 1% 0201 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0201243KFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201243KFNED
Resistors - Chip Resistor - Surface Mount CRCW0201243KFNED
RES SMD 243K OHM 1% 1/20W 0201

RES SMD 243K OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 243K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3447 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 243K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3447
Res, Thick Film, 243K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3447
RES, THICK FILM, 243K, 1%, 0.05W, 0201, REEL; Resistance:243kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 243K, 1%, 0.05W, 0201, REEL; Resistance:243kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 243 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 27W3781 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 243 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
27W3781
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 243 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 27W3781
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 243 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 243 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 243 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8405 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 243 Kohm, 50 Mw, 1%; Resistance Vishay
84W8405
Thick Film Resistor, 243 Kohm, 50 Mw, 1%; Resistance Vishay 84W8405
THICK FILM RESISTOR, 243 KOHM, 50 mW, 1%; Resistance:243kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 243 KOHM, 50 mW, 1%; Resistance:243kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201243KFNEDTR-ND CRCW0201243KFNED CRCW0201243KFNED 72W3447 27W3781 84W8405
Product Name Chip Resistor - Surface Mount RES 243K OHM 1/20W 1% 0201 SMD Resistors - Chip Resistor - Surface Mount Res, Thick Film, 243K, 1%, 0.05W, 0201, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 243 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Thick Film Resistor, 243 Kohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 806 ohms
View Details
4 suppliers