Vishay Precision Group RES 240 OHM 1/20W 1% 0201 SMD CRCW0201240RFNED

Description
RES 240ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 240ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 1/20W 1% 0201 SMD - CRCW0201240RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1/20W 1% 0201 SMD
CRCW0201240RFNED
RES 240 OHM 1/20W 1% 0201 SMD CRCW0201240RFNED
RES 240ohm 1/20W 1% 0201 SMD

RES 240ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2949-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2949-2-ND
Chip Resistor - Surface Mount 541-2949-2-ND
240 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

240 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2949-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2949-1-ND
Chip Resistor - Surface Mount 541-2949-1-ND
240 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

240 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2949-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2949-6-ND
Chip Resistor - Surface Mount 541-2949-6-ND
240 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

240 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0201240RFNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0201240RFNED
Chip Resistor - Surface Mount CRCW0201240RFNED
RES SMD 240 OHM 1% 1/20W 0201

RES SMD 240 OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, Thick Film, 240R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3446 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 240R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3446
Res, Thick Film, 240R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3446
RES, THICK FILM, 240R, 1%, 0.05W, 0201, REEL; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 240R, 1%, 0.05W, 0201, REEL; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 240 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8404 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 240 Ohm, 50 Mw, 1%; Resistance Vishay
84W8404
Thick Film Resistor, 240 Ohm, 50 Mw, 1%; Resistance Vishay 84W8404
THICK FILM RESISTOR, 240 OHM, 50 mW, 1%; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 240 OHM, 50 mW, 1%; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 240 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8579 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 240 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8579
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 240 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8579
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 240 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 240 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW0201240RFNED 541-2949-2-ND CRCW0201240RFNED 72W3446 84W8404 26W8579
Product Name RES 240 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 240R, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 240 Ohm, 50 Mw, 1%; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 240 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 240 ohms 240 ohms 240 ohms 240 ohms 240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614972-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers