Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 240 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay CRCW0201240RFNED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 240 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 240 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 240 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 24W1608 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 240 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
24W1608
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 240 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 24W1608
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 240 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 240 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W1608
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 240 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details