Vishay Precision Group RES 240K OHM 1/20W 1% 0201 SMD CRCW0201240KFNED

Description
RES 240Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 240Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240K OHM 1/20W 1% 0201 SMD - CRCW0201240KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240K OHM 1/20W 1% 0201 SMD
CRCW0201240KFNED
RES 240K OHM 1/20W 1% 0201 SMD CRCW0201240KFNED
RES 240Kohm 1/20W 1% 0201 SMD

RES 240Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201240KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201240KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201240KFNEDTR-ND
240 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

240 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201240KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201240KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201240KFNEDCT-ND
240 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

240 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201240KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201240KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201240KFNEDDKR-ND
240 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

240 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 240 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 27W3780 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 240 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
27W3780
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 240 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 27W3780
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 240 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 240 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 240K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3445 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 240K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3445
Res, Thick Film, 240K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3445
RES, THICK FILM, 240K, 1%, 0.05W, 0201, REEL; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 240K, 1%, 0.05W, 0201, REEL; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0201240KFNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0201240KFNED
Chip Resistor - Surface Mount CRCW0201240KFNED
RES SMD 240K OHM 1% 1/20W 0201

RES SMD 240K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW0201240KFNED 541-CRCW0201240KFNEDTR-ND 27W3780 72W3445 CRCW0201240KFNED
Product Name RES 240K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 240 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Res, Thick Film, 240K, 1%, 0.05W, 0201, Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Resistance Range 240000 ohms 240000 ohms 240000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data