Vishay Intertechnology, Inc. RES 240K OHM 1/20W 1% 0201 SMD CRCW0201240KFKED

Description
RES 240Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 240Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240K OHM 1/20W 1% 0201 SMD - CRCW0201240KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240K OHM 1/20W 1% 0201 SMD
CRCW0201240KFKED
RES 240K OHM 1/20W 1% 0201 SMD CRCW0201240KFKED
RES 240Kohm 1/20W 1% 0201 SMD

RES 240Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201240KFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201240KFKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201240KFKEDTR-ND
240 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

240 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201240KFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201240KFKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201240KFKEDCT-ND
RES SMD 240K OHM 1% 1/20W 0201

RES SMD 240K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201240KFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201240KFKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201240KFKEDDKR-ND
RES SMD 240K OHM 1% 1/20W 0201

RES SMD 240K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0201240KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0201240KFKED
Chip Resistor - Surface Mount CRCW0201240KFKED
RES SMD 240K OHM 1% 1/20W 0201

RES SMD 240K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0201240KFKED 541-CRCW0201240KFKEDTR-ND CRCW0201240KFKED
Product Name RES 240K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 240000 ohms 240000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567531 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0022 ohms
View Details