Vishay Precision Group Chip Resistor - Surface Mount CRCW020123K7FNED

Description
23.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
23.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020123K7FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020123K7FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020123K7FNEDTR-ND
23.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

23.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020123K7FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020123K7FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020123K7FNEDDKR-ND
23.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

23.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020123K7FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020123K7FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020123K7FNEDCT-ND
23.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

23.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 23.7K OHM 1/20W 1% 0201 SMD - CRCW020123K7FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7K OHM 1/20W 1% 0201 SMD
CRCW020123K7FNED
RES 23.7K OHM 1/20W 1% 0201 SMD CRCW020123K7FNED
RES 23.7Kohm 1/20W 1% 0201 SMD

RES 23.7Kohm 1/20W 1% 0201 SMD

Supplier's Site
Thick Film Resistor, 23.7 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8392 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 23.7 Kohm, 50 Mw, 1%; Resistance Vishay
84W8392
Thick Film Resistor, 23.7 Kohm, 50 Mw, 1%; Resistance Vishay 84W8392
THICK FILM RESISTOR, 23.7 KOHM, 50 mW, 1%; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 23.7 KOHM, 50 mW, 1%; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 23K7, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3433 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 23K7, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3433
Res, Thick Film, 23K7, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3433
RES, THICK FILM, 23K7, 1%, 0.05W, 0201, REEL; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 23K7, 1%, 0.05W, 0201, REEL; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW020123K7FNEDTR-ND CRCW020123K7FNED 84W8392
Product Name Chip Resistor - Surface Mount RES 23.7K OHM 1/20W 1% 0201 SMD Thick Film Resistor, 23.7 Kohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD624GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers