Vishay Precision Group RES 23.2K OHM 1/20W 1% 0201 SMD CRCW020123K2FNED

Description
RES 23.2Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 23.2Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2K OHM 1/20W 1% 0201 SMD - CRCW020123K2FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1/20W 1% 0201 SMD
CRCW020123K2FNED
RES 23.2K OHM 1/20W 1% 0201 SMD CRCW020123K2FNED
RES 23.2Kohm 1/20W 1% 0201 SMD

RES 23.2Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020123K2FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020123K2FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020123K2FNEDTR-ND
23.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

23.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020123K2FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020123K2FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020123K2FNEDCT-ND
23.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

23.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020123K2FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020123K2FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020123K2FNEDDKR-ND
23.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

23.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW020123K2FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW020123K2FNED
Chip Resistor - Surface Mount CRCW020123K2FNED
RES SMD 23.2K OHM 1% 1/20W 0201

RES SMD 23.2K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, Thick Film, 23K2, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3432 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 23K2, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3432
Res, Thick Film, 23K2, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3432
RES, THICK FILM, 23K2, 1%, 0.05W, 0201, REEL; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 23K2, 1%, 0.05W, 0201, REEL; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 23.2 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8391 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 23.2 Kohm, 50 Mw, 1%; Resistance Vishay
84W8391
Thick Film Resistor, 23.2 Kohm, 50 Mw, 1%; Resistance Vishay 84W8391
THICK FILM RESISTOR, 23.2 KOHM, 50 mW, 1%; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 23.2 KOHM, 50 mW, 1%; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW020123K2FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020123K2FNED
Resistors - Chip Resistor - Surface Mount CRCW020123K2FNED
RES SMD 23.2K OHM 1% 1/20W 0201

RES SMD 23.2K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW020123K2FNED 541-CRCW020123K2FNEDTR-ND CRCW020123K2FNED 72W3432 CRCW020123K2FNED
Product Name RES 23.2K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 23K2, 1%, 0.05W, 0201, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 23200 ohms 23200 ohms 23200 ohms 23200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details