Vishay Precision Group RES 237 OHM 1/20W 1% 0201 SMD CRCW0201237RFNED

Description
RES 237ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 237ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237 OHM 1/20W 1% 0201 SMD - CRCW0201237RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 1/20W 1% 0201 SMD
CRCW0201237RFNED
RES 237 OHM 1/20W 1% 0201 SMD CRCW0201237RFNED
RES 237ohm 1/20W 1% 0201 SMD

RES 237ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201237RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201237RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201237RFNEDTR-ND
237 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

237 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201237RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201237RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201237RFNEDDKR-ND
237 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

237 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201237RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201237RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201237RFNEDCT-ND
237 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

237 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 237 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8398 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 237 Ohm, 50 Mw, 1%; Resistance Vishay
84W8398
Thick Film Resistor, 237 Ohm, 50 Mw, 1%; Resistance Vishay 84W8398
THICK FILM RESISTOR, 237 OHM, 50 mW, 1%; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 237 OHM, 50 mW, 1%; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 237R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3439 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 237R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3439
Res, Thick Film, 237R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3439
RES, THICK FILM, 237R, 1%, 0.05W, 0201, REEL; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 237R, 1%, 0.05W, 0201, REEL; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201237RFNED 541-CRCW0201237RFNEDTR-ND 84W8398 72W3439
Product Name RES 237 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 237 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 237R, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 237 ohms 237 ohms 237 ohms 237 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573187 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 68000 ohms
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details