Vishay Precision Group RES 237K OHM 1/20W 1% 0201 SMD CRCW0201237KFNED

Description
RES 237Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 237Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237K OHM 1/20W 1% 0201 SMD - CRCW0201237KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237K OHM 1/20W 1% 0201 SMD
CRCW0201237KFNED
RES 237K OHM 1/20W 1% 0201 SMD CRCW0201237KFNED
RES 237Kohm 1/20W 1% 0201 SMD

RES 237Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201237KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201237KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201237KFNEDTR-ND
237 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

237 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201237KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201237KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201237KFNEDDKR-ND
237 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

237 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201237KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201237KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201237KFNEDCT-ND
237 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

237 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 237K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3438 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 237K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3438
Res, Thick Film, 237K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3438
RES, THICK FILM, 237K, 1%, 0.05W, 0201, REEL; Resistance:237kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 237K, 1%, 0.05W, 0201, REEL; Resistance:237kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 237 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 27W3779 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 237 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
27W3779
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 237 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 27W3779
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 237 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 237 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 237 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8397 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 237 Kohm, 50 Mw, 1%; Resistance Vishay
84W8397
Thick Film Resistor, 237 Kohm, 50 Mw, 1%; Resistance Vishay 84W8397
THICK FILM RESISTOR, 237 KOHM, 50 mW, 1%; Resistance:237kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 237 KOHM, 50 mW, 1%; Resistance:237kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0201237KFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201237KFNED
Resistors - Chip Resistor - Surface Mount CRCW0201237KFNED
RES SMD 237K OHM 1% 1/20W 0201

RES SMD 237K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0201237KFNED 541-CRCW0201237KFNEDTR-ND 72W3438 27W3779 84W8397 CRCW0201237KFNED
Product Name RES 237K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 237K, 1%, 0.05W, 0201, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 237 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Thick Film Resistor, 237 Kohm, 50 Mw, 1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 237000 ohms 237000 ohms 237000 ohms 237000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details