Vishay Precision Group RES 22.6 OHM 1/20W 1% 0201 SMD CRCW020122R6FNED

Description
RES 22.6ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 22.6ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6 OHM 1/20W 1% 0201 SMD - CRCW020122R6FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 1/20W 1% 0201 SMD
CRCW020122R6FNED
RES 22.6 OHM 1/20W 1% 0201 SMD CRCW020122R6FNED
RES 22.6ohm 1/20W 1% 0201 SMD

RES 22.6ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020122R6FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020122R6FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020122R6FNEDTR-ND
22.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

22.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020122R6FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020122R6FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020122R6FNEDCT-ND
22.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

22.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020122R6FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020122R6FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020122R6FNEDDKR-ND
22.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

22.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW020122R6FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW020122R6FNED
Chip Resistor - Surface Mount CRCW020122R6FNED
RES SMD 22.6 OHM 1% 1/20W 0201

RES SMD 22.6 OHM 1% 1/20W 0201

Supplier's Site Datasheet
Thick Film Resistor, 22.6 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8385 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 22.6 Ohm, 50 Mw, 1%; Resistance Vishay
84W8385
Thick Film Resistor, 22.6 Ohm, 50 Mw, 1%; Resistance Vishay 84W8385
THICK FILM RESISTOR, 22.6 OHM, 50 mW, 1%; Resistance:22.6ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 22.6 OHM, 50 mW, 1%; Resistance:22.6ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 22R6, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3425 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R6, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3425
Res, Thick Film, 22R6, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3425
RES, THICK FILM, 22R6, 1%, 0.05W, 0201, REEL; Resistance:22.6ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 22R6, 1%, 0.05W, 0201, REEL; Resistance:22.6ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22.6 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8563 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22.6 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8563
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22.6 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8563
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 22.6 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 22.6 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW020122R6FNED 541-CRCW020122R6FNEDTR-ND CRCW020122R6FNED 84W8385 72W3425 26W8563
Product Name RES 22.6 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Resistor, 22.6 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 22R6, 1%, 0.05W, 0201, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22.6 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms 22.6 ohms 22.6 ohms 22.6 ohms 22.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details