Vishay Precision Group Thick Film Resistors - SMD 1/20watt 22ohms 5% 200ppm CRCW020122R0JNED

Description
Thick Film Resistors - SMD 1/20watt 22ohms 5% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 22ohms 5% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 22ohms 5% 200ppm - CRCW020122R0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 22ohms 5% 200ppm
CRCW020122R0JNED
Thick Film Resistors - SMD 1/20watt 22ohms 5% 200ppm CRCW020122R0JNED
Thick Film Resistors - SMD 1/20watt 22ohms 5% 200ppm

Thick Film Resistors - SMD 1/20watt 22ohms 5% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-22AGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22AGDKR-ND
Chip Resistor - Surface Mount 541-22AGDKR-ND
22 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

22 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22AGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22AGTR-ND
Chip Resistor - Surface Mount 541-22AGTR-ND
22 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

22 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22AGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22AGCT-ND
Chip Resistor - Surface Mount 541-22AGCT-ND
22 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

22 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 22R, 5%, 0.05W, 0201; Resistance Vishay - 48P7333 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 5%, 0.05W, 0201; Resistance Vishay
48P7333
Res, Thick Film, 22R, 5%, 0.05W, 0201; Resistance Vishay 48P7333
RES, THICK FILM, 22R, 5%, 0.05W, 0201; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 22R, 5%, 0.05W, 0201; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 22R, 5%, 0.05W, 0201, Reel; Resistance Vishay - 83R8192 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 5%, 0.05W, 0201, Reel; Resistance Vishay
83R8192
Res, Thick Film, 22R, 5%, 0.05W, 0201, Reel; Resistance Vishay 83R8192
RES, THICK FILM, 22R, 5%, 0.05W, 0201, REEL; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 22R, 5%, 0.05W, 0201, REEL; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, 22R, 5%, 0.05W, 0201, Thick Film Rohs Compliant Vishay - 84AH5180 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 0.05W, 0201, Thick Film Rohs Compliant Vishay
84AH5180
Res, 22R, 5%, 0.05W, 0201, Thick Film Rohs Compliant Vishay 84AH5180
RES, 22R, 5%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

RES, 22R, 5%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW020122R0JNED 541-22AGDKR-ND 48P7333 83R8192 84AH5180
Product Name Thick Film Resistors - SMD 1/20watt 22ohms 5% 200ppm Chip Resistor - Surface Mount Res, Thick Film, 22R, 5%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 22R, 5%, 0.05W, 0201, Reel; Resistance Vishay Res, 22R, 5%, 0.05W, 0201, Thick Film Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567807P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details