Vishay Precision Group Chip Resistor - Surface Mount CRCW020122K6FNED

Description
22.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
22.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020122K6FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020122K6FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020122K6FNEDTR-ND
22.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

22.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020122K6FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020122K6FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020122K6FNEDDKR-ND
22.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

22.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020122K6FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020122K6FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020122K6FNEDCT-ND
22.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

22.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 22.6K OHM 1/20W 1% 0201 SMD - CRCW020122K6FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1/20W 1% 0201 SMD
CRCW020122K6FNED
RES 22.6K OHM 1/20W 1% 0201 SMD CRCW020122K6FNED
RES 22.6Kohm 1/20W 1% 0201 SMD

RES 22.6Kohm 1/20W 1% 0201 SMD

Supplier's Site
Thick Film Resistor, 22.6 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8384 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 22.6 Kohm, 50 Mw, 1%; Resistance Vishay
84W8384
Thick Film Resistor, 22.6 Kohm, 50 Mw, 1%; Resistance Vishay 84W8384
THICK FILM RESISTOR, 22.6 KOHM, 50 mW, 1%; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 22.6 KOHM, 50 mW, 1%; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 22K6, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3424 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K6, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3424
Res, Thick Film, 22K6, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3424
RES, THICK FILM, 22K6, 1%, 0.05W, 0201, REEL; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 22K6, 1%, 0.05W, 0201, REEL; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW020122K6FNEDTR-ND CRCW020122K6FNED 84W8384
Product Name Chip Resistor - Surface Mount RES 22.6K OHM 1/20W 1% 0201 SMD Thick Film Resistor, 22.6 Kohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1622605-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.6800 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details