Vishay Precision Group RES 22.1K OHM 1/20W 1% 0201 SMD CRCW020122K1FNED

Description
RES 22.1Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 22.1Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 1/20W 1% 0201 SMD - CRCW020122K1FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/20W 1% 0201 SMD
CRCW020122K1FNED
RES 22.1K OHM 1/20W 1% 0201 SMD CRCW020122K1FNED
RES 22.1Kohm 1/20W 1% 0201 SMD

RES 22.1Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-22.1KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.1KABTR-ND
Chip Resistor - Surface Mount 541-22.1KABTR-ND
22.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

22.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.1KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.1KABCT-ND
Chip Resistor - Surface Mount 541-22.1KABCT-ND
22.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

22.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.1KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.1KABDKR-ND
Chip Resistor - Surface Mount 541-22.1KABDKR-ND
22.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

22.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 22K1, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3423 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K1, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3423
Res, Thick Film, 22K1, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3423
RES, THICK FILM, 22K1, 1%, 0.05W, 0201, REEL; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 22K1, 1%, 0.05W, 0201, REEL; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22.1 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8559 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22.1 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8559
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22.1 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8559
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 22.1 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 22.1 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020122K1FNED 541-22.1KABTR-ND 72W3423 26W8559
Product Name RES 22.1K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 22K1, 1%, 0.05W, 0201, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22.1 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms 22100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1502FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details