Vishay Precision Group RES 22.0K OHM 1/20W 1% 0201 SMD CRCW020122K0FNED

Description
RES 22.0Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 22.0Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.0K OHM 1/20W 1% 0201 SMD - CRCW020122K0FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.0K OHM 1/20W 1% 0201 SMD
CRCW020122K0FNED
RES 22.0K OHM 1/20W 1% 0201 SMD CRCW020122K0FNED
RES 22.0Kohm 1/20W 1% 0201 SMD

RES 22.0Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020122K0FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020122K0FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020122K0FNEDTR-ND
22 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

22 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020122K0FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020122K0FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020122K0FNEDDKR-ND
22 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

22 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020122K0FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020122K0FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020122K0FNEDCT-ND
22 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

22 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8558 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8558
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8558
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 22 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 22 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 22 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8383 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 22 Kohm, 50 Mw, 1%; Resistance Vishay
84W8383
Thick Film Resistor, 22 Kohm, 50 Mw, 1%; Resistance Vishay 84W8383
THICK FILM RESISTOR, 22 KOHM, 50 mW, 1%; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 22 KOHM, 50 mW, 1%; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 22K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3422 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3422
Res, Thick Film, 22K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3422
RES, THICK FILM, 22K, 1%, 0.05W, 0201, REEL; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 22K, 1%, 0.05W, 0201, REEL; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW020122K0FNED 541-CRCW020122K0FNEDTR-ND 26W8558 84W8383 72W3422
Product Name RES 22.0K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Thick Film Resistor, 22 Kohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 22K, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 22000 ohms 22000 ohms 22000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5232FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details