Vishay Precision Group RES 221 OHM 1/20W 1% 0201 SMD CRCW0201221RFNED

Description
RES 221ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 221ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1/20W 1% 0201 SMD - CRCW0201221RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/20W 1% 0201 SMD
CRCW0201221RFNED
RES 221 OHM 1/20W 1% 0201 SMD CRCW0201221RFNED
RES 221ohm 1/20W 1% 0201 SMD

RES 221ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-221ABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-221ABDKR-ND
Chip Resistor - Surface Mount 541-221ABDKR-ND
221 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

221 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-221ABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-221ABCT-ND
Chip Resistor - Surface Mount 541-221ABCT-ND
221 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

221 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-221ABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-221ABTR-ND
Chip Resistor - Surface Mount 541-221ABTR-ND
221 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

221 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201221RFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201221RFNED
Resistors - Chip Resistor - Surface Mount CRCW0201221RFNED
RES SMD 221 OHM 1% 1/20W 0201

RES SMD 221 OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 221R, 1%, 0.05W, 0201; Resistance Vishay - 84W8388 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 221R, 1%, 0.05W, 0201; Resistance Vishay
84W8388
Res, Thick Film, 221R, 1%, 0.05W, 0201; Resistance Vishay 84W8388
RES, THICK FILM, 221R, 1%, 0.05W, 0201; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 221R, 1%, 0.05W, 0201; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 221R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3429 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 221R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3429
Res, Thick Film, 221R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3429
RES, THICK FILM, 221R, 1%, 0.05W, 0201, REEL; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 221R, 1%, 0.05W, 0201, REEL; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0201221RFNED 541-221ABDKR-ND CRCW0201221RFNED 84W8388 72W3429
Product Name RES 221 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 221R, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 221R, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 221 ohms 221 ohms 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers