Vishay Precision Group RES 221K OHM 1/20W 1% 0201 SMD CRCW0201221KFNED

Description
RES 221Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 221Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221K OHM 1/20W 1% 0201 SMD - CRCW0201221KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 1/20W 1% 0201 SMD
CRCW0201221KFNED
RES 221K OHM 1/20W 1% 0201 SMD CRCW0201221KFNED
RES 221Kohm 1/20W 1% 0201 SMD

RES 221Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-221KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-221KABCT-ND
Chip Resistor - Surface Mount 541-221KABCT-ND
221 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

221 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-221KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-221KABTR-ND
Chip Resistor - Surface Mount 541-221KABTR-ND
221 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

221 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-221KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-221KABDKR-ND
Chip Resistor - Surface Mount 541-221KABDKR-ND
221 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

221 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 221K, 1%, 0.05W, 0201; Resistance Vishay - 60R6916 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 221K, 1%, 0.05W, 0201; Resistance Vishay
60R6916
Res, Thick Film, 221K, 1%, 0.05W, 0201; Resistance Vishay 60R6916
RES, THICK FILM, 221K, 1%, 0.05W, 0201; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 221K, 1%, 0.05W, 0201; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 221K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3428 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 221K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3428
Res, Thick Film, 221K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3428
RES, THICK FILM, 221K, 1%, 0.05W, 0201, REEL; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 221K, 1%, 0.05W, 0201, REEL; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201221KFNED 541-221KABCT-ND 60R6916 72W3428
Product Name RES 221K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 221K, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 221K, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 221000 ohms 221000 ohms 221000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573217 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 470 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details