Vishay Intertechnology, Inc. RES 220 OHM 1/20W 5% 0201 SMD CRCW0201220RJNED

Description
RES 220ohm 1/20W 5% 0201 SMD
Request a Quote Datasheet
Description
RES 220ohm 1/20W 5% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/20W 5% 0201 SMD - CRCW0201220RJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/20W 5% 0201 SMD
CRCW0201220RJNED
RES 220 OHM 1/20W 5% 0201 SMD CRCW0201220RJNED
RES 220ohm 1/20W 5% 0201 SMD

RES 220ohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-220AGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220AGTR-ND
Chip Resistor - Surface Mount 541-220AGTR-ND
220 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

220 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220AGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220AGCT-ND
Chip Resistor - Surface Mount 541-220AGCT-ND
220 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

220 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220AGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220AGDKR-ND
Chip Resistor - Surface Mount 541-220AGDKR-ND
220 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

220 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, 220R, 5%, 0.05W, Thick Film, 0201 Rohs Compliant Vishay - 33AK2927 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 0.05W, Thick Film, 0201 Rohs Compliant Vishay
33AK2927
Res, 220R, 5%, 0.05W, Thick Film, 0201 Rohs Compliant Vishay 33AK2927
RES, 220R, 5%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES

RES, 220R, 5%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0201220RJNED 541-220AGTR-ND 33AK2927
Product Name RES 220 OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount Res, 220R, 5%, 0.05W, Thick Film, 0201 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201
Resistance Range 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details