Vishay Precision Group RES 220 OHM 1/20W 1% 0201 SMD CRCW0201220RFKED

Description
RES 220ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 220ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/20W 1% 0201 SMD - CRCW0201220RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/20W 1% 0201 SMD
CRCW0201220RFKED
RES 220 OHM 1/20W 1% 0201 SMD CRCW0201220RFKED
RES 220ohm 1/20W 1% 0201 SMD

RES 220ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201220RFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201220RFKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201220RFKEDCT-ND
220 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

220 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201220RFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201220RFKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201220RFKEDDKR-ND
220 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

220 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201220RFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201220RFKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201220RFKEDTR-ND
220 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

220 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 100 220R 1% Et7 E3 Rohs Compliant Vishay - 01X1875 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 100 220R 1% Et7 E3 Rohs Compliant Vishay
01X1875
Crcw0201 100 220R 1% Et7 E3 Rohs Compliant Vishay 01X1875
CRCW0201 100 220R 1% ET7 e3 RoHS Compliant: Yes

CRCW0201 100 220R 1% ET7 e3 RoHS Compliant: Yes

Supplier's Site
Res, 220R, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Vishay - 33AK2926 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Vishay
33AK2926
Res, 220R, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Vishay 33AK2926
RES, 220R, 1%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES

RES, 220R, 1%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201220RFKED 541-CRCW0201220RFKEDCT-ND 01X1875 33AK2926
Product Name RES 220 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Crcw0201 100 220R 1% Et7 E3 Rohs Compliant Vishay Res, 220R, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201 0201
Resistance Range 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details