Vishay Intertechnology, Inc. RES 220K OHM 1/20W 5% 0201 SMD CRCW0201220KJNED

Description
RES 220Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet
Description
RES 220Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220K OHM 1/20W 5% 0201 SMD - CRCW0201220KJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1/20W 5% 0201 SMD
CRCW0201220KJNED
RES 220K OHM 1/20W 5% 0201 SMD CRCW0201220KJNED
RES 220Kohm 1/20W 5% 0201 SMD

RES 220Kohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-220KAGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220KAGTR-ND
Chip Resistor - Surface Mount 541-220KAGTR-ND
220 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

220 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220KAGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220KAGDKR-ND
Chip Resistor - Surface Mount 541-220KAGDKR-ND
220 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

220 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220KAGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220KAGCT-ND
Chip Resistor - Surface Mount 541-220KAGCT-ND
220 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

220 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201220KJNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201220KJNED
Resistors - Chip Resistor - Surface Mount CRCW0201220KJNED
RES SMD 220K OHM 5% 1/20W 0201

RES SMD 220K OHM 5% 1/20W 0201

Supplier's Site
Crcw0201 200 220K 5% Et7 E3 Rohs Compliant Vishay - 48P7334 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 220K 5% Et7 E3 Rohs Compliant Vishay
48P7334
Crcw0201 200 220K 5% Et7 E3 Rohs Compliant Vishay 48P7334
CRCW0201 200 220K 5% ET7 e3 RoHS Compliant: Yes

CRCW0201 200 220K 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201220KJNED 541-220KAGTR-ND CRCW0201220KJNED 48P7334
Product Name RES 220K OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Crcw0201 200 220K 5% Et7 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201
Resistance Range 220000 ohms 220000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details