Vishay Precision Group Chip Resistor - Surface Mount CRCW020121R5FNED

Description
21.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
21.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020121R5FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020121R5FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020121R5FNEDTR-ND
21.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

21.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020121R5FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020121R5FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020121R5FNEDDKR-ND
21.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

21.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020121R5FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020121R5FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020121R5FNEDCT-ND
21.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

21.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/20watt 21.5ohms 1% 200ppm - CRCW020121R5FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 21.5ohms 1% 200ppm
CRCW020121R5FNED
Thick Film Resistors - SMD 1/20watt 21.5ohms 1% 200ppm CRCW020121R5FNED
Thick Film Resistors - SMD 1/20watt 21.5ohms 1% 200ppm

Thick Film Resistors - SMD 1/20watt 21.5ohms 1% 200ppm

Supplier's Site
Thick Film Resistor, 21.5 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8378 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 21.5 Ohm, 50 Mw, 1%; Resistance Vishay
84W8378
Thick Film Resistor, 21.5 Ohm, 50 Mw, 1%; Resistance Vishay 84W8378
THICK FILM RESISTOR, 21.5 OHM, 50 mW, 1%; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 21.5 OHM, 50 mW, 1%; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 21R5, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3417 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 21R5, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3417
Res, Thick Film, 21R5, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3417
RES, THICK FILM, 21R5, 1%, 0.05W, 0201, REEL; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 21R5, 1%, 0.05W, 0201, REEL; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW020121R5FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020121R5FNED
Resistors - Chip Resistor - Surface Mount CRCW020121R5FNED
RES SMD 21.5 OHM 1% 1/20W 0201

RES SMD 21.5 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW020121R5FNEDTR-ND CRCW020121R5FNED 84W8378 72W3417 CRCW020121R5FNED
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/20watt 21.5ohms 1% 200ppm Thick Film Resistor, 21.5 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 21R5, 1%, 0.05W, 0201, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 21.5 ohms 21.5 ohms 21.5 ohms 21.5 ohms 21.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176091-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details