Vishay Precision Group RES 21.5K OHM 1/20W 1% 0201 SMD CRCW020121K5FNED

Description
RES 21.5Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 21.5Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5K OHM 1/20W 1% 0201 SMD - CRCW020121K5FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1/20W 1% 0201 SMD
CRCW020121K5FNED
RES 21.5K OHM 1/20W 1% 0201 SMD CRCW020121K5FNED
RES 21.5Kohm 1/20W 1% 0201 SMD

RES 21.5Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020121K5FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020121K5FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020121K5FNEDTR-ND
21.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

21.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020121K5FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020121K5FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020121K5FNEDCT-ND
21.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

21.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020121K5FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020121K5FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020121K5FNEDDKR-ND
21.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

21.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 21K5, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3415 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 21K5, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3415
Res, Thick Film, 21K5, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3415
RES, THICK FILM, 21K5, 1%, 0.05W, 0201, REEL; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 21K5, 1%, 0.05W, 0201, REEL; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 21K5, 1%, 0.05W, 0201; Resistance Vishay - 84W8376 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 21K5, 1%, 0.05W, 0201; Resistance Vishay
84W8376
Res, Thick Film, 21K5, 1%, 0.05W, 0201; Resistance Vishay 84W8376
RES, THICK FILM, 21K5, 1%, 0.05W, 0201; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 21K5, 1%, 0.05W, 0201; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 21.5 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8553 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 21.5 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8553
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 21.5 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8553
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 21.5 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 21.5 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW020121K5FNED 541-CRCW020121K5FNEDTR-ND 72W3415 84W8376 26W8553
Product Name RES 21.5K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 21K5, 1%, 0.05W, 0201, Reel; Resistance Vishay Res, Thick Film, 21K5, 1%, 0.05W, 0201; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 21.5 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 21500 ohms 21500 ohms 21500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2573154 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details