Vishay Precision Group RES 215K OHM 1/20W 1% 0201 SMD CRCW0201215KFNED

Description
RES 215Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 215Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215K OHM 1/20W 1% 0201 SMD - CRCW0201215KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215K OHM 1/20W 1% 0201 SMD
CRCW0201215KFNED
RES 215K OHM 1/20W 1% 0201 SMD CRCW0201215KFNED
RES 215Kohm 1/20W 1% 0201 SMD

RES 215Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201215KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201215KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201215KFNEDTR-ND
215 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

215 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201215KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201215KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201215KFNEDCT-ND
215 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

215 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201215KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201215KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201215KFNEDDKR-ND
215 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

215 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201215KFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201215KFNED
Resistors - Chip Resistor - Surface Mount CRCW0201215KFNED
RES SMD 215K OHM 1% 1/20W 0201

RES SMD 215K OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 215K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3420 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 215K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3420
Res, Thick Film, 215K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3420
RES, THICK FILM, 215K, 1%, 0.05W, 0201, REEL; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 215K, 1%, 0.05W, 0201, REEL; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 215 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 27W3774 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 215 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
27W3774
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 215 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 27W3774
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 215 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 215 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0201215KFNED 541-CRCW0201215KFNEDTR-ND CRCW0201215KFNED 72W3420 27W3774
Product Name RES 215K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 215K, 1%, 0.05W, 0201, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 215 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms 215000 ohms 215000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details