Vishay Intertechnology, Inc. RES 215K OHM 1/20W 1% 0201 SMD CRCW0201215KFKED

Description
RES 215Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 215Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215K OHM 1/20W 1% 0201 SMD - CRCW0201215KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215K OHM 1/20W 1% 0201 SMD
CRCW0201215KFKED
RES 215K OHM 1/20W 1% 0201 SMD CRCW0201215KFKED
RES 215Kohm 1/20W 1% 0201 SMD

RES 215Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201215KFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201215KFKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201215KFKEDDKR-ND
RES SMD 215K OHM 1% 1/20W 0201

RES SMD 215K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201215KFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201215KFKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201215KFKEDCT-ND
RES SMD 215K OHM 1% 1/20W 0201

RES SMD 215K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201215KFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201215KFKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201215KFKEDTR-ND
215 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

215 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0201215KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0201215KFKED
Chip Resistor - Surface Mount CRCW0201215KFKED
RES SMD 215K OHM 1% 1/20W 0201

RES SMD 215K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201215KFKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201215KFKED
Resistors - Chip Resistor - Surface Mount CRCW0201215KFKED
RES SMD 215K OHM 1% 1/20W 0201

RES SMD 215K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW0201215KFKED 541-CRCW0201215KFKEDDKR-ND CRCW0201215KFKED CRCW0201215KFKED
Product Name RES 215K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric)
Resistance Range 215000 ohms 215000 ohms 215000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details