Vishay Precision Group RES 210 OHM 1/20W 1% 0201 SMD CRCW0201210RFNED

Description
RES 210ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 210ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210 OHM 1/20W 1% 0201 SMD - CRCW0201210RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM 1/20W 1% 0201 SMD
CRCW0201210RFNED
RES 210 OHM 1/20W 1% 0201 SMD CRCW0201210RFNED
RES 210ohm 1/20W 1% 0201 SMD

RES 210ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201210RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201210RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201210RFNEDTR-ND
210 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

210 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201210RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201210RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201210RFNEDDKR-ND
210 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

210 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201210RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201210RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201210RFNEDCT-ND
210 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

210 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 210 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8380 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 210 Ohm, 50 Mw, 1%; Resistance Vishay
84W8380
Thick Film Resistor, 210 Ohm, 50 Mw, 1%; Resistance Vishay 84W8380
THICK FILM RESISTOR, 210 OHM, 50 mW, 1%; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 210 OHM, 50 mW, 1%; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 210R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3419 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 210R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3419
Res, Thick Film, 210R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3419
RES, THICK FILM, 210R, 1%, 0.05W, 0201, REEL; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 210R, 1%, 0.05W, 0201, REEL; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201210RFNED 541-CRCW0201210RFNEDTR-ND 84W8380 72W3419
Product Name RES 210 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 210 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 210R, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 210 ohms 210 ohms 210 ohms 210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers