Vishay Precision Group Thick Film Resistors - SMD 1/20watt 20.5ohms 1% 200ppm CRCW020120R5FNED

Description
Thick Film Resistors - SMD 1/20watt 20.5ohms 1% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 20.5ohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 20.5ohms 1% 200ppm - CRCW020120R5FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 20.5ohms 1% 200ppm
CRCW020120R5FNED
Thick Film Resistors - SMD 1/20watt 20.5ohms 1% 200ppm CRCW020120R5FNED
Thick Film Resistors - SMD 1/20watt 20.5ohms 1% 200ppm

Thick Film Resistors - SMD 1/20watt 20.5ohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW020120R5FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW020120R5FNED-ND
Chip Resistor - Surface Mount CRCW020120R5FNED-ND
20.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

20.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 20R5, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3410 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20R5, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3410
Res, Thick Film, 20R5, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3410
RES, THICK FILM, 20R5, 1%, 0.05W, 0201, REEL; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 20R5, 1%, 0.05W, 0201, REEL; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 20.5 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8371 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 20.5 Ohm, 50 Mw, 1%; Resistance Vishay
84W8371
Thick Film Resistor, 20.5 Ohm, 50 Mw, 1%; Resistance Vishay 84W8371
THICK FILM RESISTOR, 20.5 OHM, 50 mW, 1%; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 20.5 OHM, 50 mW, 1%; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020120R5FNED CRCW020120R5FNED-ND 72W3410 84W8371
Product Name Thick Film Resistors - SMD 1/20watt 20.5ohms 1% 200ppm Chip Resistor - Surface Mount Res, Thick Film, 20R5, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 20.5 Ohm, 50 Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 20.5 ohms 20.5 ohms 20.5 ohms 20.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details