Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:20ohm; Resistance Tolerance:+/- 5%; Power Rating:0... CRCW020120R0JNTD

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:20ohm; Resistance Tolerance:+/- 5%; Power Rating:0...
Request a Quote
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:20ohm; Resistance Tolerance:+/- 5%; Power Rating:0...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:20ohm; Resistance Tolerance:+/- 5%; Power Rating:0... - CRCW020120R0JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:20ohm; Resistance Tolerance:+/- 5%; Power Rating:0...
CRCW020120R0JNTD
Thick Film Chip ResistorSeries:CRCW; Resistance:20ohm; Resistance Tolerance:+/- 5%; Power Rating:0... CRCW020120R0JNTD
Thick Film Chip ResistorSeries:CRCW; Resistance:20ohm; Resistance Tolerance:+/- 5%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:20ohm; Resistance Tolerance:+/- 5%; Power Rating:0...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW020120R0JNTD
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:20ohm; Resistance Tolerance:+/- 5%; Power Rating:0...
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573274 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150000 ohms
View Details