Vishay Precision Group Thick Film Resistors - SMD 1/20watt 20ohms 1% 200ppm CRCW020120R0FNED

Description
Thick Film Resistors - SMD 1/20watt 20ohms 1% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 20ohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 20ohms 1% 200ppm - CRCW020120R0FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 20ohms 1% 200ppm
CRCW020120R0FNED
Thick Film Resistors - SMD 1/20watt 20ohms 1% 200ppm CRCW020120R0FNED
Thick Film Resistors - SMD 1/20watt 20ohms 1% 200ppm

Thick Film Resistors - SMD 1/20watt 20ohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-2947-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2947-2-ND
Chip Resistor - Surface Mount 541-2947-2-ND
20 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

20 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2947-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2947-6-ND
Chip Resistor - Surface Mount 541-2947-6-ND
20 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

20 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2947-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2947-1-ND
Chip Resistor - Surface Mount 541-2947-1-ND
20 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

20 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 20R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 12P8585 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20R, 1%, 0.05W, 0201, Reel; Resistance Vishay
12P8585
Res, Thick Film, 20R, 1%, 0.05W, 0201, Reel; Resistance Vishay 12P8585
RES, THICK FILM, 20R, 1%, 0.05W, 0201, REEL; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 20R, 1%, 0.05W, 0201, REEL; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 20R, 1%, 0.05W, 0201; Resistance Vishay - 87W8830 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20R, 1%, 0.05W, 0201; Resistance Vishay
87W8830
Res, Thick Film, 20R, 1%, 0.05W, 0201; Resistance Vishay 87W8830
RES, THICK FILM, 20R, 1%, 0.05W, 0201; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 20R, 1%, 0.05W, 0201; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW020120R0FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW020120R0FNED
Chip Resistor - Surface Mount CRCW020120R0FNED
RES SMD 20 OHM 1% 1/20W 0201

RES SMD 20 OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW020120R0FNED 541-2947-2-ND 12P8585 87W8830 CRCW020120R0FNED
Product Name Thick Film Resistors - SMD 1/20watt 20ohms 1% 200ppm Chip Resistor - Surface Mount Res, Thick Film, 20R, 1%, 0.05W, 0201, Reel; Resistance Vishay Res, Thick Film, 20R, 1%, 0.05W, 0201; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9310 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details