Vishay Precision Group Chip Resistor - Surface Mount CRCW020120K5FNED

Description
20.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
20.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020120K5FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020120K5FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020120K5FNEDTR-ND
20.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

20.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020120K5FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020120K5FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020120K5FNEDCT-ND
20.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

20.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020120K5FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020120K5FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020120K5FNEDDKR-ND
20.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

20.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 20.5K OHM 1/20W 1% 0201 SMD - CRCW020120K5FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1/20W 1% 0201 SMD
CRCW020120K5FNED
RES 20.5K OHM 1/20W 1% 0201 SMD CRCW020120K5FNED
RES 20.5Kohm 1/20W 1% 0201 SMD

RES 20.5Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW020120K5FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW020120K5FNED
Chip Resistor - Surface Mount CRCW020120K5FNED
RES SMD 20.5K OHM 1% 1/20W 0201

RES SMD 20.5K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Thick Film Resistor, 20.5 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8370 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 20.5 Kohm, 50 Mw, 1%; Resistance Vishay
84W8370
Thick Film Resistor, 20.5 Kohm, 50 Mw, 1%; Resistance Vishay 84W8370
THICK FILM RESISTOR, 20.5 KOHM, 50 mW, 1%; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 20.5 KOHM, 50 mW, 1%; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 20K5, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3409 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20K5, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3409
Res, Thick Film, 20K5, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3409
RES, THICK FILM, 20K5, 1%, 0.05W, 0201, REEL; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 20K5, 1%, 0.05W, 0201, REEL; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-CRCW020120K5FNEDTR-ND CRCW020120K5FNED CRCW020120K5FNED 84W8370
Product Name Chip Resistor - Surface Mount RES 20.5K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 20.5 Kohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details