Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:20kohm; Resistance Tolerance:+/- 5%; Power Rating:... CRCW020120K0JNTD

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:20kohm; Resistance Tolerance:+/- 5%; Power Rating:...
Request a Quote
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:20kohm; Resistance Tolerance:+/- 5%; Power Rating:...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:20kohm; Resistance Tolerance:+/- 5%; Power Rating:... - CRCW020120K0JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:20kohm; Resistance Tolerance:+/- 5%; Power Rating:...
CRCW020120K0JNTD
Thick Film Chip ResistorSeries:CRCW; Resistance:20kohm; Resistance Tolerance:+/- 5%; Power Rating:... CRCW020120K0JNTD
Thick Film Chip ResistorSeries:CRCW; Resistance:20kohm; Resistance Tolerance:+/- 5%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:20kohm; Resistance Tolerance:+/- 5%; Power Rating:...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW020120K0JNTD
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:20kohm; Resistance Tolerance:+/- 5%; Power Rating:...
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176764-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details