Vishay Precision Group RES 20.0K OHM 1/20W 1% 0201 SMD CRCW020120K0FNED

Description
RES 20.0Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 20.0Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.0K OHM 1/20W 1% 0201 SMD - CRCW020120K0FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0K OHM 1/20W 1% 0201 SMD
CRCW020120K0FNED
RES 20.0K OHM 1/20W 1% 0201 SMD CRCW020120K0FNED
RES 20.0Kohm 1/20W 1% 0201 SMD

RES 20.0Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020120K0FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020120K0FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020120K0FNEDTR-ND
20 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

20 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020120K0FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020120K0FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020120K0FNEDCT-ND
20 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

20 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020120K0FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020120K0FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020120K0FNEDDKR-ND
20 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

20 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 20K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3408 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3408
Res, Thick Film, 20K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3408
RES, THICK FILM, 20K, 1%, 0.05W, 0201, REEL; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 20K, 1%, 0.05W, 0201, REEL; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 20 Kohm, 50 Mw, 1%; Resistance Vishay - 60R6910 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 20 Kohm, 50 Mw, 1%; Resistance Vishay
60R6910
Thick Film Resistor, 20 Kohm, 50 Mw, 1%; Resistance Vishay 60R6910
THICK FILM RESISTOR, 20 KOHM, 50 mW, 1%; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 20 KOHM, 50 mW, 1%; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW020120K0FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW020120K0FNED
Chip Resistor - Surface Mount CRCW020120K0FNED
RES SMD 20K OHM 1% 1/20W 0201

RES SMD 20K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW020120K0FNED 541-CRCW020120K0FNEDTR-ND 72W3408 60R6910 CRCW020120K0FNED
Product Name RES 20.0K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 20K, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 20 Kohm, 50 Mw, 1%; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details