Vishay Intertechnology, Inc. 200 Ohm 0.05W 30V Resistor CRCW0201200RFKED

Description
200 Ohm 1% 0.05W 30V Thick Film Chip Resistor 0201 Product overview: CRCW0201200RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 Ohm, 0.05W, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 0.05W, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0201200RFKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200 Ohm 1% 0.05W 30V Thick Film Chip Resistor 0201 Product overview: CRCW0201200RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 Ohm, 0.05W, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 0.05W, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0201200RFKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 Ohm 0.05W 30V Resistor - 52-CRCW0201200RFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 Ohm 0.05W 30V Resistor
52-CRCW0201200RFKED
200 Ohm 0.05W 30V Resistor 52-CRCW0201200RFKED
200 Ohm 1% 0.05W 30V Thick Film Chip Resistor 0201 Product overview: CRCW0201200RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 Ohm, 0.05W, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 0.05W, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0201200RFKED can be used for catalog matching and distributor lookup.

200 Ohm 1% 0.05W 30V Thick Film Chip Resistor 0201 Product overview: CRCW0201200RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 Ohm, 0.05W, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 0.05W, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0201200RFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 200 OHM 1/20W 1% 0201 SMD - CRCW0201200RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/20W 1% 0201 SMD
CRCW0201200RFKED
RES 200 OHM 1/20W 1% 0201 SMD CRCW0201200RFKED
RES 200ohm 1/20W 1% 0201 SMD

RES 200ohm 1/20W 1% 0201 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0201200RFKED
915766-CRCW0201200RFKED
Chip Resistor - Surface Mount - CRCW0201200RFKED 915766-CRCW0201200RFKED
Manufacturer: Vishay Win Source Part Number: 915766-CRCW0201200RF KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 200 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: 0201 (0603 Metric) Package: Reel - TR Family Name: CRCW0201 Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-200AABDKR, 541-200AABTR, 541-200AABCT

Manufacturer: Vishay
Win Source Part Number: 915766-CRCW0201200RFKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 200 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film
Package: 0201 (0603 Metric)
Package: Reel - TR
Family Name: CRCW0201
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-200AABDKR, 541-200AABTR, 541-200AABCT

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200AABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200AABTR-ND
Chip Resistor - Surface Mount 541-200AABTR-ND
200 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

200 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200AABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200AABDKR-ND
Chip Resistor - Surface Mount 541-200AABDKR-ND
200 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

200 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200AABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200AABCT-ND
Chip Resistor - Surface Mount 541-200AABCT-ND
200 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

200 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0201200RFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0201200RFKED
Chip Resistor - Surface Mount CRCW0201200RFKED
RES SMD 200 OHM 1% 1/20W 0201

RES SMD 200 OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, Thick Film, 200R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 84R1464 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200R, 1%, 0.05W, 0201, Reel; Resistance Vishay
84R1464
Res, Thick Film, 200R, 1%, 0.05W, 0201, Reel; Resistance Vishay 84R1464
RES, THICK FILM, 200R, 1%, 0.05W, 0201, REEL; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 200R, 1%, 0.05W, 0201, REEL; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Res, 200R, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay - 84AH5179 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay
84AH5179
Res, 200R, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay 84AH5179
RES, 200R, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

RES, 200R, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-CRCW0201200RFKED CRCW0201200RFKED 915766-CRCW0201200RFKED 541-200AABTR-ND CRCW0201200RFKED 84R1464 84AH5179
Product Name 200 Ohm 0.05W 30V Resistor RES 200 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount - CRCW0201200RFKED Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 200R, 1%, 0.05W, 0201, Reel; Resistance Vishay Res, 200R, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 30 volts
Operating AC Voltage 30 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data