RES 200Kohm 1/20W 5% 0201 SMD
200 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
200 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
200 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
RES SMD 200K OHM 5% 1/20W 0201
RES SMD 200K OHM 5% 1/20W 0201
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW0201200KJNED | 541-CRCW0201200KJNEDTR-ND | CRCW0201200KJNED | CRCW0201200KJNED |
| Product Name | RES 200K OHM 1/20W 5% 0201 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0201 | 0201; 0201 | 0201; 0603; 0201 (0603 Metric) | |
| Resistance Range | 200000 ohms | 200000 ohms | 200000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 20 watts | 0.0500 watts | 0.0500 watts | 0.0500 watts |
| Configuration | Single Resistor |