Vishay Precision Group Chip Resistor - Surface Mount CRCW0201200KFNED

Description
200 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
200 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2945-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2945-2-ND
Chip Resistor - Surface Mount 541-2945-2-ND
200 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

200 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2945-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2945-6-ND
Chip Resistor - Surface Mount 541-2945-6-ND
200 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

200 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2945-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2945-1-ND
Chip Resistor - Surface Mount 541-2945-1-ND
200 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

200 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 200K OHM 1/20W 1% 0201 SMD - CRCW0201200KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/20W 1% 0201 SMD
CRCW0201200KFNED
RES 200K OHM 1/20W 1% 0201 SMD CRCW0201200KFNED
RES 200Kohm 1/20W 1% 0201 SMD

RES 200Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201200KFNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0201200KFNED
Chip Resistor - Surface Mount CRCW0201200KFNED
RES SMD 200K OHM 1% 1/20W 0201

RES SMD 200K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Thick Film Resistor, 200 Kohm, 50 Mw, 1%; Resistance Vishay - 74P0794 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 200 Kohm, 50 Mw, 1%; Resistance Vishay
74P0794
Thick Film Resistor, 200 Kohm, 50 Mw, 1%; Resistance Vishay 74P0794
THICK FILM RESISTOR, 200 KOHM, 50 mW, 1%; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 200 KOHM, 50 mW, 1%; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 200K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3411 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3411
Res, Thick Film, 200K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3411
RES, THICK FILM, 200K, 1%, 0.05W, 0201, REEL; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 200K, 1%, 0.05W, 0201, REEL; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-2945-2-ND CRCW0201200KFNED CRCW0201200KFNED 74P0794 72W3411
Product Name Chip Resistor - Surface Mount RES 200K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 200 Kohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 200K, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176766-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details