Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 200 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay CRCW0201200KFNED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 200 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 200 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 200 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 24W1583 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 200 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
24W1583
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 200 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 24W1583
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 200 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 200 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W1583
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 200 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details