Vishay Precision Group Chip Resistor - Surface Mount CRCW0201200KFKED

Description
200 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
200 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-200KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200KAABDKR-ND
Chip Resistor - Surface Mount 541-200KAABDKR-ND
200 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

200 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200KAABCT-ND
Chip Resistor - Surface Mount 541-200KAABCT-ND
200 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

200 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200KAABTR-ND
Chip Resistor - Surface Mount 541-200KAABTR-ND
200 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

200 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 200K OHM 1/20W 1% 0201 SMD - CRCW0201200KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/20W 1% 0201 SMD
CRCW0201200KFKED
RES 200K OHM 1/20W 1% 0201 SMD CRCW0201200KFKED
RES 200Kohm 1/20W 1% 0201 SMD

RES 200Kohm 1/20W 1% 0201 SMD

Supplier's Site
SMD 30V 0.05W Resistor - 52-CRCW0201200KFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 30V 0.05W Resistor
52-CRCW0201200KFKED
SMD 30V 0.05W Resistor 52-CRCW0201200KFKED
200kR 1% 30V 0.05W Thick Film SMD Resistor 0201 Product overview: CRCW0201200KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 0.05W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30V, 0.05W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0201200KFKED can be used for catalog matching and distributor lookup.

200kR 1% 30V 0.05W Thick Film SMD Resistor 0201 Product overview: CRCW0201200KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 0.05W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30V, 0.05W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0201200KFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 200K, 1%, 0.05W, 0201; Resistance Vishay - 84R1461 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200K, 1%, 0.05W, 0201; Resistance Vishay
84R1461
Res, Thick Film, 200K, 1%, 0.05W, 0201; Resistance Vishay 84R1461
RES, THICK FILM, 200K, 1%, 0.05W, 0201; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 200K, 1%, 0.05W, 0201; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 200K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 84R1462 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200K, 1%, 0.05W, 0201, Reel; Resistance Vishay
84R1462
Res, Thick Film, 200K, 1%, 0.05W, 0201, Reel; Resistance Vishay 84R1462
RES, THICK FILM, 200K, 1%, 0.05W, 0201, REEL; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 200K, 1%, 0.05W, 0201, REEL; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, 200K, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay - 84AH5178 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay
84AH5178
Res, 200K, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay 84AH5178
RES, 200K, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

RES, 200K, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-200KAABDKR-ND CRCW0201200KFKED 52-CRCW0201200KFKED 84R1461 84R1462 84AH5178
Product Name Chip Resistor - Surface Mount RES 200K OHM 1/20W 1% 0201 SMD SMD 30V 0.05W Resistor Res, Thick Film, 200K, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 200K, 1%, 0.05W, 0201, Reel; Resistance Vishay Res, 200K, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details