Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW02011M91FNED

Description
1.91 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
1.91 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02011M91FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011M91FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02011M91FNEDDKR-ND
1.91 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.91 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011M91FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011M91FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02011M91FNEDTR-ND
1.91 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.91 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011M91FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011M91FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02011M91FNEDCT-ND
1.91 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.91 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 1M91, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3244 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M91, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3244
Res, Thick Film, 1M91, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3244
RES, THICK FILM, 1M91, 1%, 0.05W, 0201, REEL; Resistance:1.91Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M91, 1%, 0.05W, 0201, REEL; Resistance:1.91Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 1.91 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8211 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.91 Mohm, 50 Mw, 1%; Resistance Vishay
84W8211
Thick Film Resistor, 1.91 Mohm, 50 Mw, 1%; Resistance Vishay 84W8211
THICK FILM RESISTOR, 1.91 MOHM, 50 mW, 1%; Resistance:1.91Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 1.91 MOHM, 50 mW, 1%; Resistance:1.91Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-CRCW02011M91FNEDDKR-ND 72W3244
Product Name Chip Resistor - Surface Mount Res, Thick Film, 1M91, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details