1.82 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
1.82 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
1.82 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
RES SMD 1.82M OHM 1% 1/20W 0201
RES, THICK FILM, 1M82, 1%, 0.05W, 0201, REEL; Resistance:1.82Mohm;
THICK FILM RESISTOR, 1.82 MOHM, 50 mW, 1%; Resistance:1.82Mohm;
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 541-CRCW02011M82FNEDTR-ND | CRCW02011M82FNED | 72W3242 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Thick Film, 1M82, 1%, 0.05W, 0201, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0201 | 0201; 0201 [0603 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |