Vishay Precision Group Chip Resistor - Surface Mount CRCW02011M37FNED

Description
1.37 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
1.37 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW02011M37FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW02011M37FNED-ND
Chip Resistor - Surface Mount CRCW02011M37FNED-ND
1.37 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.37 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 1M37, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3228 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M37, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3228
Res, Thick Film, 1M37, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3228
RES, THICK FILM, 1M37, 1%, 0.05W, 0201, REEL; Resistance:1.37Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M37, 1%, 0.05W, 0201, REEL; Resistance:1.37Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M37, 1%, 0.05W, 0201; Resistance Vishay - 84W8195 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M37, 1%, 0.05W, 0201; Resistance Vishay
84W8195
Res, Thick Film, 1M37, 1%, 0.05W, 0201; Resistance Vishay 84W8195
RES, THICK FILM, 1M37, 1%, 0.05W, 0201; Resistance:1.37Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 1M37, 1%, 0.05W, 0201; Resistance:1.37Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02011M37FNED-ND 72W3228 84W8195
Product Name Chip Resistor - Surface Mount Res, Thick Film, 1M37, 1%, 0.05W, 0201, Reel; Resistance Vishay Res, Thick Film, 1M37, 1%, 0.05W, 0201; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details