Vishay Precision Group Chip Resistor - Surface Mount CRCW02011M24FNED

Description
1.24 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
1.24 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW02011M24FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW02011M24FNED-ND
Chip Resistor - Surface Mount CRCW02011M24FNED-ND
1.24 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.24 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 1M24, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3224 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M24, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3224
Res, Thick Film, 1M24, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3224
RES, THICK FILM, 1M24, 1%, 0.05W, 0201, REEL; Resistance:1.24Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M24, 1%, 0.05W, 0201, REEL; Resistance:1.24Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 1.24 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8191 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.24 Mohm, 50 Mw, 1%; Resistance Vishay
84W8191
Thick Film Resistor, 1.24 Mohm, 50 Mw, 1%; Resistance Vishay 84W8191
THICK FILM RESISTOR, 1.24 MOHM, 50 mW, 1%; Resistance:1.24Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 1.24 MOHM, 50 mW, 1%; Resistance:1.24Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW02011M24FNED-ND 72W3224
Product Name Chip Resistor - Surface Mount Res, Thick Film, 1M24, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details