Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW02011M13FNED

Description
1.13 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
1.13 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02011M13FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011M13FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02011M13FNEDCT-ND
1.13 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.13 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011M13FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011M13FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02011M13FNEDDKR-ND
1.13 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.13 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011M13FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011M13FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02011M13FNEDTR-ND
1.13 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.13 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 1M13, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3219 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M13, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3219
Res, Thick Film, 1M13, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3219
RES, THICK FILM, 1M13, 1%, 0.05W, 0201, REEL; Resistance:1.13Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M13, 1%, 0.05W, 0201, REEL; Resistance:1.13Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 1.13 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8186 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.13 Mohm, 50 Mw, 1%; Resistance Vishay
84W8186
Thick Film Resistor, 1.13 Mohm, 50 Mw, 1%; Resistance Vishay 84W8186
THICK FILM RESISTOR, 1.13 MOHM, 50 mW, 1%; Resistance:1.13Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 1.13 MOHM, 50 mW, 1%; Resistance:1.13Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-CRCW02011M13FNEDCT-ND 72W3219
Product Name Chip Resistor - Surface Mount Res, Thick Film, 1M13, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers