Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW02011M05FNED

Description
1.05 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
1.05 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02011M05FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011M05FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02011M05FNEDCT-ND
1.05 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.05 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011M05FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011M05FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02011M05FNEDTR-ND
1.05 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.05 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011M05FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011M05FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02011M05FNEDDKR-ND
1.05 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.05 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 1M05, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3216 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M05, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3216
Res, Thick Film, 1M05, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3216
RES, THICK FILM, 1M05, 1%, 0.05W, 0201, REEL; Resistance:1.05Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M05, 1%, 0.05W, 0201, REEL; Resistance:1.05Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 1.05 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8183 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.05 Mohm, 50 Mw, 1%; Resistance Vishay
84W8183
Thick Film Resistor, 1.05 Mohm, 50 Mw, 1%; Resistance Vishay 84W8183
THICK FILM RESISTOR, 1.05 MOHM, 50 mW, 1%; Resistance:1.05Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 1.05 MOHM, 50 mW, 1%; Resistance:1.05Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-CRCW02011M05FNEDCT-ND 72W3216
Product Name Chip Resistor - Surface Mount Res, Thick Film, 1M05, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details