Vishay Precision Group RES 1.00M OHM 1/20W 1% 0201 SMD CRCW02011M00FNED

Description
RES 1.00Mohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 1.00Mohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00M OHM 1/20W 1% 0201 SMD - CRCW02011M00FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00M OHM 1/20W 1% 0201 SMD
CRCW02011M00FNED
RES 1.00M OHM 1/20W 1% 0201 SMD CRCW02011M00FNED
RES 1.00Mohm 1/20W 1% 0201 SMD

RES 1.00Mohm 1/20W 1% 0201 SMD

Supplier's Site
30V Resistor - 52-CRCW02011M00FNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MR 1% 30V 0201 Thick Film Chip Resistor Product overview: CRCW02011M00FNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW02011M00FNED can be used for catalog matching and distributor lookup.

1MR 1% 30V 0201 Thick Film Chip Resistor Product overview: CRCW02011M00FNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW02011M00FNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-1.00MABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00MABCT-ND
Chip Resistor - Surface Mount 541-1.00MABCT-ND
1 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00MABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00MABDKR-ND
Chip Resistor - Surface Mount 541-1.00MABDKR-ND
1 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00MABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00MABTR-ND
Chip Resistor - Surface Mount 541-1.00MABTR-ND
1 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 1 MOhms Tolerance: ±1% Power (Watts): 0.05W, 1/20W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 1 MOhms
Tolerance: ±1%
Power (Watts): 0.05W, 1/20W
Composition: Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW02011M00FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW02011M00FNED
Chip Resistor - Surface Mount CRCW02011M00FNED
RES SMD 1M OHM 1% 1/20W 0201

RES SMD 1M OHM 1% 1/20W 0201

Supplier's Site Datasheet
Thick Film Resistor Chip, 1Mohm 50Mw, 1%; Resistance Vishay - 89M6581 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Chip, 1Mohm 50Mw, 1%; Resistance Vishay
89M6581
Thick Film Resistor Chip, 1Mohm 50Mw, 1%; Resistance Vishay 89M6581
THICK FILM RESISTOR CHIP, 1MOHM 50mW, 1%; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR CHIP, 1MOHM 50mW, 1%; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M, 1%, 0.05W, 0201, Reel; Resistance Vishay - 89M6582 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 1%, 0.05W, 0201, Reel; Resistance Vishay
89M6582
Res, Thick Film, 1M, 1%, 0.05W, 0201, Reel; Resistance Vishay 89M6582
RES, THICK FILM, 1M, 1%, 0.05W, 0201, REEL; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

RES, THICK FILM, 1M, 1%, 0.05W, 0201, REEL; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8368 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8368
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8368
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1 Mohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1 Mohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW02011M00FNED 52-CRCW02011M00FNED 541-1.00MABCT-ND CRCW02011M00FNED 89M6581 89M6582 26W8368
Product Name RES 1.00M OHM 1/20W 1% 0201 SMD 30V Resistor Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Resistor Chip, 1Mohm 50Mw, 1%; Resistance Vishay Res, Thick Film, 1M, 1%, 0.05W, 0201, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms 1.00E6 ohms 1.00E-3 ohms 1.00E6 ohms 1.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Operating DC Voltage 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details