Vishay Precision Group Chip Resistor - Surface Mount CRCW02011M00FKED

Description
1 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.00MAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00MAABCT-ND
Chip Resistor - Surface Mount 541-1.00MAABCT-ND
1 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00MAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00MAABTR-ND
Chip Resistor - Surface Mount 541-1.00MAABTR-ND
1 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00MAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00MAABDKR-ND
Chip Resistor - Surface Mount 541-1.00MAABDKR-ND
1 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 1.00M OHM 1/20W 1% 0201 SMD - CRCW02011M00FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00M OHM 1/20W 1% 0201 SMD
CRCW02011M00FKED
RES 1.00M OHM 1/20W 1% 0201 SMD CRCW02011M00FKED
RES 1.00Mohm 1/20W 1% 0201 SMD

RES 1.00Mohm 1/20W 1% 0201 SMD

Supplier's Site
SMD 50mW 30V Resistor - 52-CRCW02011M00FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50mW 30V Resistor
52-CRCW02011M00FKED
SMD 50mW 30V Resistor 52-CRCW02011M00FKED
1MR 1% 0201 Thick Film Resistor, 50mW, 30V, SMD Product overview: CRCW02011M00FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mW, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW02011M00FKED can be used for catalog matching and distributor lookup.

1MR 1% 0201 Thick Film Resistor, 50mW, 30V, SMD Product overview: CRCW02011M00FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mW, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW02011M00FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 1 MOhms Tolerance: ±1% Power (Watts): 0.05W, 1/20W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 1 MOhms
Tolerance: ±1%
Power (Watts): 0.05W, 1/20W
Composition: Thick Film

Buy Now Datasheet
Crcw0201 100 1M0 1% Et7 E3 Rohs Compliant Vishay - 58AC9407 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 100 1M0 1% Et7 E3 Rohs Compliant Vishay
58AC9407
Crcw0201 100 1M0 1% Et7 E3 Rohs Compliant Vishay 58AC9407
CRCW0201 100 1M0 1% ET7 E3 ROHS COMPLIANT: YES

CRCW0201 100 1M0 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 1M, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay - 84AH5176 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay
84AH5176
Res, 1M, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay 84AH5176
RES, 1M, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

RES, 1M, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-1.00MAABCT-ND CRCW02011M00FKED 52-CRCW02011M00FKED 58AC9407 84AH5176
Product Name Chip Resistor - Surface Mount RES 1.00M OHM 1/20W 1% 0201 SMD SMD 50mW 30V Resistor Resistors Chip Resistor - Surface Mount Crcw0201 100 1M0 1% Et7 E3 Rohs Compliant Vishay Res, 1M, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201 0201
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers