Vishay Precision Group RES 1.96K OHM 1/20W 1% 0201 SMD CRCW02011K96FNED

Description
RES 1.96Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 1.96Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96K OHM 1/20W 1% 0201 SMD - CRCW02011K96FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 1/20W 1% 0201 SMD
CRCW02011K96FNED
RES 1.96K OHM 1/20W 1% 0201 SMD CRCW02011K96FNED
RES 1.96Kohm 1/20W 1% 0201 SMD

RES 1.96Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02011K96FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K96FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02011K96FNEDTR-ND
1.96 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.96 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K96FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K96FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02011K96FNEDCT-ND
1.96 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.96 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K96FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K96FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02011K96FNEDDKR-ND
1.96 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.96 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 1K96, 1%, 0.05W, 0201; Resistance Vishay - 84W8181 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K96, 1%, 0.05W, 0201; Resistance Vishay
84W8181
Res, Thick Film, 1K96, 1%, 0.05W, 0201; Resistance Vishay 84W8181
RES, THICK FILM, 1K96, 1%, 0.05W, 0201; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 1K96, 1%, 0.05W, 0201; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K96, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3214 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K96, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3214
Res, Thick Film, 1K96, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3214
RES, THICK FILM, 1K96, 1%, 0.05W, 0201, REEL; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K96, 1%, 0.05W, 0201, REEL; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW02011K96FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02011K96FNED
Resistors - Chip Resistor - Surface Mount CRCW02011K96FNED
RES SMD 1.96K OHM 1% 1/20W 0201

RES SMD 1.96K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW02011K96FNED 541-CRCW02011K96FNEDTR-ND 84W8181 72W3214 CRCW02011K96FNED
Product Name RES 1.96K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 1K96, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 1K96, 1%, 0.05W, 0201, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 1960 ohms 1960 ohms 1960 ohms 1960 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details