Vishay Intertechnology, Inc. RES 1.8K OHM 1/20W 5% 0201 SMD CRCW02011K80JNED

Description
RES 1.8Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet
Description
RES 1.8Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 1/20W 5% 0201 SMD - CRCW02011K80JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 1/20W 5% 0201 SMD
CRCW02011K80JNED
RES 1.8K OHM 1/20W 5% 0201 SMD CRCW02011K80JNED
RES 1.8Kohm 1/20W 5% 0201 SMD

RES 1.8Kohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02011K80JNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K80JNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02011K80JNEDTR-ND
1.8 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.8 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K80JNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K80JNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02011K80JNEDDKR-ND
1.8 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.8 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K80JNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K80JNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02011K80JNEDCT-ND
1.8 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.8 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 200 1K8 5% Et7 E3 Rohs Compliant Vishay - 48P7294 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 1K8 5% Et7 E3 Rohs Compliant Vishay
48P7294
Crcw0201 200 1K8 5% Et7 E3 Rohs Compliant Vishay 48P7294
CRCW0201 200 1K8 5% ET7 e3 RoHS Compliant: Yes

CRCW0201 200 1K8 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02011K80JNED 541-CRCW02011K80JNEDTR-ND 48P7294
Product Name RES 1.8K OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount Crcw0201 200 1K8 5% Et7 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201
Resistance Range 1800 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567543P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0022 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details