Vishay Precision Group Chip Resistor - Surface Mount CRCW02011K80FKED

Description
1.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
1.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.80KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.80KAABTR-ND
Chip Resistor - Surface Mount 541-1.80KAABTR-ND
1.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.80KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.80KAABCT-ND
Chip Resistor - Surface Mount 541-1.80KAABCT-ND
1.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.80KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.80KAABDKR-ND
Chip Resistor - Surface Mount 541-1.80KAABDKR-ND
1.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
SMD 20W Resistor - 52-CRCW02011K80FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20W Resistor
52-CRCW02011K80FKED
SMD 20W Resistor 52-CRCW02011K80FKED
RES SMD 1.8K OHM 1% 1/20W 0201 Product overview: CRCW02011K80FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW02011K80FKED can be used for catalog matching and distributor lookup.

RES SMD 1.8K OHM 1% 1/20W 0201 Product overview: CRCW02011K80FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW02011K80FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/20watt 1.8Kohms 1% 100ppm - CRCW02011K80FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 1.8Kohms 1% 100ppm
CRCW02011K80FKED
Thick Film Resistors - SMD 1/20watt 1.8Kohms 1% 100ppm CRCW02011K80FKED
Thick Film Resistors - SMD 1/20watt 1.8Kohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 1.8Kohms 1% 100ppm

Supplier's Site
Res, Thick Film, 1K8, 0.05W, 0201; Resistance Vishay - 65AC3324 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K8, 0.05W, 0201; Resistance Vishay
65AC3324
Res, Thick Film, 1K8, 0.05W, 0201; Resistance Vishay 65AC3324
RES, THICK FILM, 1K8, 0.05W, 0201; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 1K8, 0.05W, 0201; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K8, 0.05W, 0201; Resistance Vishay - 01X1756 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K8, 0.05W, 0201; Resistance Vishay
01X1756
Res, Thick Film, 1K8, 0.05W, 0201; Resistance Vishay 01X1756
RES, THICK FILM, 1K8, 0.05W, 0201; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 1K8, 0.05W, 0201; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-1.80KAABTR-ND 52-CRCW02011K80FKED CRCW02011K80FKED 65AC3324
Product Name Chip Resistor - Surface Mount SMD 20W Resistor Thick Film Resistors - SMD 1/20watt 1.8Kohms 1% 100ppm Res, Thick Film, 1K8, 0.05W, 0201; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details